IEC - International Electrotechnical Commission - ISO/IEC 24709-3:2011
Information technology -- Conformance testing for the biometric application programming interface (BioAPI) -- Part 3: Test assertions for BioAPI frameworks
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 January 2011 |
| Status: | published |
| Page Count: | 200 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 24709-3:2011 defines a number of test assertions written in the assertion language specified in ISO/IEC 24709-1:2007. These assertions enable a user of ISO/IEC 24709-3:2011 (such as a... View More
Document History
ISO/IEC 24709-3:2011
January 13, 2011
Information technology -- Conformance testing for the biometric application programming interface (BioAPI) -- Part 3: Test assertions for BioAPI frameworks
ISO/IEC 24709-3:2011 defines a number of test assertions written in the assertion language specified in ISO/IEC 24709-1:2007. These assertions enable a user of ISO/IEC 24709-3:2011 (such as a testing...