IEC - International Electrotechnical Commission - IEC 60252-2:2010

AC motor capacitors - Part 2: Motor start capacitors

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 December 2010
Status: published
Page Count: 87
ICS Code (Paper and plastics capacitors): 31.060.30
ICS Code (Power capacitors): 31.060.70
abstract:

IEC 60252-2:2010 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers... View More

Document History

AC motor capacitors - Part 2: Motor start capacitors
IEC 60252-2:2010+A1:2013 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers...
August 29, 2013
Amendment 1 - AC motor capacitors - Part 2: Motor start capacitors
A description is not available for this item.
IEC 60252-2:2010
December 15, 2010
AC motor capacitors - Part 2: Motor start capacitors
IEC 60252-2:2010 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated...
May 19, 2003
AC motor capacitors - Part 2: Motor start capacitors
Applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated or unimpregnated...
Advertisement