IEC - International Electrotechnical Commission - IEC 61753-086-6:2010

Fibre optic interconnecting devices and passive components - Performance standard - Part 086-6: Non-connectorized single-mode bidirectional 1 490 / 1 550 nm downstream and 1 310 nm upstream WWDM devices for category O - Uncontrolled environment

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 December 2010
Status: published
Page Count: 30
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61753-086-6:2010 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1 490 / 1 550 nm downstream and 1 310 nm upstream wide... View More

Document History

IEC 61753-086-6:2010
December 14, 2010
Fibre optic interconnecting devices and passive components - Performance standard - Part 086-6: Non-connectorized single-mode bidirectional 1 490 / 1 550 nm downstream and 1 310 nm upstream WWDM devices for category O - Uncontrolled environment
IEC 61753-086-6:2010 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1 490 / 1 550 nm downstream and 1 310 nm upstream wide...
Advertisement