IEC - International Electrotechnical Commission - IEC 60212:2010
Standard conditions for use prior to and during the testing of solid electrical insulating materials
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 December 2010 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
IEC 60212:2010 gives the accepted conditions of exposure time, temperature, atmospheric humidity and liquid immersion for use in testing solid electrical insulating materials. The range is... View More
Document History
IEC 60212:2010
December 15, 2010
Standard conditions for use prior to and during the testing of solid electrical insulating materials
IEC 60212:2010 gives the accepted conditions of exposure time, temperature, atmospheric humidity and liquid immersion for use in testing solid electrical insulating materials. The range is...
January 1, 1971
Standard conditions for use prior to and during the testing of solid electrical insulating materials
Gives specifications for materials likely to be affected by exposure time, temperature, atmospheric humidity and immersion in liquids, in order to establish the atmospheres to which the test...
January 1, 1966
Standard conditions for use prior to and during the testing of solid electrical insulating materials
Gives specifications for materials likely to be affected by exposure time, temperature, atmospheric humidity and immersion in liquids, in order to establish the atmospheres to which the test...