IEC - International Electrotechnical Commission - IEC 60749-32:2002+AMD1:2010 CSV

Semiconductor devices - Mechanical and climatic test methods - Part 32: Flammability of plastic-encapsulated devices (externally induced)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 November 2010
Status: published
Page Count: 9
ICS Code (Semiconductor devices in general): 31.080.01
abstract:

IEC 60749-32:2002+A1:2010 is applicable to semiconductor devices (discrete devices and integrated circuits). The object of this test is to determine whether the device ignites due to... View More

Document History

IEC 60749-32:2002+AMD1:2010 CSV
November 29, 2010
Semiconductor devices - Mechanical and climatic test methods - Part 32: Flammability of plastic-encapsulated devices (externally induced)
IEC 60749-32:2002+A1:2010 is applicable to semiconductor devices (discrete devices and integrated circuits). The object of this test is to determine whether the device ignites due to external...
Amendment 1 - Semiconductor devices - Mechanical and climatic test methods - Part 32: Flammability of plastic-encapsulated devices (externally induced)
A description is not available for this item.
August 13, 2003
Corrigendum 1 - Semiconductor devices - Mechanical and climatic test methods - Part 32: Flammability of plastic-encapsulated devices (externally induced)
A description is not available for this item.
August 30, 2002
Semiconductor devices - Mechanical and climatic test methods - Part 32: Flammability of plastic-encapsulated devices (externally induced)
Applicable to semiconductor devices (discrete devices and integrated circuits), this test determines whether the device ignites due to external heating. The test uses a needle flame, simulating the...
Advertisement