IEC - International Electrotechnical Commission - IEC 61300-3-22:2010

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-22: Examinations and measurements - Ferrule compression force

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 December 2010
Status: published
Page Count: 13
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-3-22:2010 describes the procedure to measure the spring-loaded force applied to a ferrule when the plugs mate with each other during normal service. This measurement procedure is... View More

Document History

IEC 61300-3-22:2010
December 9, 2010
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-22: Examinations and measurements - Ferrule compression force
IEC 61300-3-22:2010 describes the procedure to measure the spring-loaded force applied to a ferrule when the plugs mate with each other during normal service. This measurement procedure is applicable...
February 28, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-22: Examinations and measurements - Ferrule compression force
A description is not available for this item.
Advertisement