IEC - International Electrotechnical Commission - IEC 62271-206:2011
High-voltage switchgear and controlgear - Part 206: Voltage presence indicating systems for rated voltages above 1 kV and up to and including 52 kV
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 January 2011 |
| Status: | replaced |
| Page Count: | 49 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
IEC 62271-206:2011 is applicable to voltage presence indicating systems (VPIS) incorporated in a.c. switchgear and controlgear covered by IEC 62271-200 or IEC 62271-201. Voltage presence... View More
Document History
IEC 62271-206:2011
January 27, 2011
High-voltage switchgear and controlgear - Part 206: Voltage presence indicating systems for rated voltages above 1 kV and up to and including 52 kV
IEC 62271-206:2011 is applicable to voltage presence indicating systems (VPIS) incorporated in a.c. switchgear and controlgear covered by IEC 62271-200 or IEC 62271-201. Voltage presence indicating...