IEC - International Electrotechnical Commission - IEC 60534-2-1:2011
Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 March 2011 |
| Status: | published |
| Page Count: | 111 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
abstract:
IEC 60534-2-1:2011 includes equations for predicting the flow of compressible and incompressible fluids through control valves. The equations for incompressible flow are based on standard... View More
Document History
April 23, 2015
Corrigendum 1 - Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions
A description is not available for this item.
IEC 60534-2-1:2011
March 30, 2011
Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions
IEC 60534-2-1:2011 includes equations for predicting the flow of compressible and incompressible fluids through control valves. The equations for incompressible flow are based on standard...
February 11, 2000
Corrigendum 1 - Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions
A description is not available for this item.
September 1, 1998
Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions
Includes equations for predicting the fow of compressible and incompressible fluids through control valves. Not intended for use when non-Newtonian fluids, fluid mixtures, slurries, or liquid-solid...