IEC - International Electrotechnical Commission - IEC 60512-8-3:2011
Connectors for electronic equipment - Tests and measurements - Part 8-3: Static load tests (fixed connectors) - Test 8c: Robustness of actuating lever
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 April 2011 |
| Status: | revised |
| Page Count: | 16 |
| ICS Code (Electromechanical components in general): | 31.220.01 |
abstract:
IEC 60512-8-3:2011 when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar devices when specified... View More
Document History
January 12, 2018
Connectors for electrical and electronic equipment - Tests and measurements - Part 8-3: Static load tests (fixed connectors) - Test 8c: Robustness of actuating lever
IEC 60512-8-3:2018 Lorsque la spécification particulière (de produit) l’exige, la présente partie de l'IEC 60512 est utilisée pour les essais des connecteurs qui entrent dans le domaine d’application...
IEC 60512-8-3:2011
April 7, 2011
Connectors for electronic equipment - Tests and measurements - Part 8-3: Static load tests (fixed connectors) - Test 8c: Robustness of actuating lever
IEC 60512-8-3:2011 when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar devices when specified in...