IEC - International Electrotechnical Commission - IEC TR 62696:2011

Luminaires - Application of the IK code IEC 62262

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 April 2011
Status: published
Page Count: 6
ICS Code (Luminaires): 29.140.40
abstract:

IEC/TR 62696:2011(E) covers the testing and classification of luminaires according to IEC 62262. The application of an IK rating to a luminaire is considered to be a performance issue and is not... View More

Document History

IEC TR 62696:2011
April 14, 2011
Luminaires - Application of the IK code IEC 62262
IEC/TR 62696:2011(E) covers the testing and classification of luminaires according to IEC 62262. The application of an IK rating to a luminaire is considered to be a performance issue and is not...
Advertisement