IEC - International Electrotechnical Commission - ISO/IEC 24724:2011
Information technology -- Automatic identification and data capture techniques -- GS1 DataBar bar code symbology specification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 March 2011 |
| Status: | published |
| Page Count: | 73 |
| ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): | 01.080.50 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
The GS1 DataBar family contains three types of linear symbologies to be used with the GS1 system. The first type has four variations (GS1 DataBar Omnidirectional, GS1 DataBar Truncated, GS1... View More
Document History
ISO/IEC 24724:2011
March 29, 2011
Information technology -- Automatic identification and data capture techniques -- GS1 DataBar bar code symbology specification
The GS1 DataBar family contains three types of linear symbologies to be used with the GS1 system. The first type has four variations (GS1 DataBar Omnidirectional, GS1 DataBar Truncated, GS1 DataBar...
October 25, 2006
Information technology -- Automatic identification and data capture techniques -- Reduced Space Symbology (RSS) bar code symbology specification
The GS1 Reduced Space Symbology (RSS) family contains three linear symbologies (RSS-14, RSS Limited and RSS Expanded) to be used with the GS1 system. The use of the symbology is intended to comply...