IEC - International Electrotechnical Commission - IEC 61643-11:2011
Low-voltage surge protective devices - Part 11: Surge protective devices connected to low-voltage power systems - Requirements and test methods
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 March 2011 |
| Status: | published |
| Page Count: | 201 |
| ICS Code (Substations. Surge arresters): | 29.240.10 |
abstract:
IEC 61643-11:2011 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to... View More
Document History
IEC 61643-11:2011
March 9, 2011
Low-voltage surge protective devices - Part 11: Surge protective devices connected to low-voltage power systems - Requirements and test methods
IEC 61643-11:2011 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to 50/60...