IEC - International Electrotechnical Commission - ISO/IEC 24793-2:2010
Information technology -- Mobile multicast communications: Protocol over native IP multicast networks
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 December 2010 |
| Status: | published |
| Page Count: | 20 |
| ICS Code (Application layer): | 35.100.70 |
abstract:
ISO/IEC 24793-2:2010 specifies mobile multicast control protocol (MMCP) over native IP multicast networks for mobile multicast communications. The MMCP can be used to support a variety of... View More
Document History
ISO/IEC 24793-2:2010
December 23, 2010
Information technology -- Mobile multicast communications: Protocol over native IP multicast networks
ISO/IEC 24793-2:2010 specifies mobile multicast control protocol (MMCP) over native IP multicast networks for mobile multicast communications. The MMCP can be used to support a variety of multimedia...