IEC - International Electrotechnical Commission - ISO/IEC 24793-1:2010
Information technology -- Mobile multicast communications: Framework
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 December 2010 |
| Status: | published |
| Page Count: | 22 |
| ICS Code (Application layer): | 35.100.70 |
abstract:
ISO/IEC 24793 specifies mobile multicast communications (MMC), which can be used to support a variety of multimedia multicasting services in IP-based wireless mobile networks as well as wired... View More
Document History
ISO/IEC 24793-1:2010
December 23, 2010
Information technology -- Mobile multicast communications: Framework
ISO/IEC 24793 specifies mobile multicast communications (MMC), which can be used to support a variety of multimedia multicasting services in IP-based wireless mobile networks as well as wired fixed...