IEC - International Electrotechnical Commission - IEC 60076-2:2011

Power transformers - Part 2: Temperature rise for liquid-immersed transformers

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 February 2011
Status: published
Page Count: 95
ICS Code (Transformers. Reactors): 29.180
abstract:

IEC 60076-2:2011 applies to liquid-immersed transformers, identifies power transformers according to their cooling methods, defines temperature rise limits and gives the methods for temperature... View More

Document History

IEC 60076-2:2011
February 23, 2011
Power transformers - Part 2: Temperature rise for liquid-immersed transformers
IEC 60076-2:2011 applies to liquid-immersed transformers, identifies power transformers according to their cooling methods, defines temperature rise limits and gives the methods for temperature rise...
Corrigendum 1 - Power transformers - Part 2: Temperature rise
A description is not available for this item.
April 7, 1993
Power transformers - Part 2: Temperature rise
Includes clauses on identification according to cooling method, temperature-rise limits and type tests of temperature rise. The contents of the corrigendum of June 1997 have been included in this...
January 1, 1976
Power transformers - Part 2: Temperature rise
Includes clauses on identification according to cooling method, temperature-rise limits and type tests of temperature rise.
Advertisement