IEC - International Electrotechnical Commission - IEC 60539-2:2003/AMD1:2010
Amendment 1 - Directly heated negative temperature coefficient thermistors - Part 2: Sectional specification - Surface mount negative temperature coefficient thermistors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 July 2010 |
| Status: | revised |
| Page Count: | 5 |
| ICS Code (Thermistors): | 31.040.30 |
Document History
July 19, 2019
Directly heated negative temperature coefficient thermistors - Part 2: Sectional specification - Surface mount negative temperature coefficient thermistors
IEC 60539-2:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 19, 2019
Directly heated negative temperature coefficient thermistors - Part 2: Sectional specification - Surface mount negative temperature coefficient thermistors
IEC 60539-2:2019 is available as IEC 60539-2:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
November 29, 2010
Directly heated negative temperature coefficient thermistors - Part 2: Sectional specification - Surface mount negative temperature coefficient thermistors
IEC 60539-2:2003+A1:2010 is applicable to surface mount directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting...
IEC 60539-2:2003/AMD1:2010
July 8, 2010
Amendment 1 - Directly heated negative temperature coefficient thermistors - Part 2: Sectional specification - Surface mount negative temperature coefficient thermistors
A description is not available for this item.
November 19, 2003
Directly heated negative temperature coefficient thermistors - Part 2: Sectional specification - Surface mount negative temperature coefficient thermistors
IEC 60539-2:2003 is applicable to surface mount directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties....