IEC - International Electrotechnical Commission - IEC 61558-2-20:2010

Safety of transformers, reactors, power supply units and combinations thereof - Part 2-20: Particular requirements and tests for small reactors

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 June 2010
Status: revised
Page Count: 34
ICS Code (Transformers. Reactors): 29.180
abstract:

IEC 61558-2-20:2010 deals with the safety of small reactors for general applications. This part is applicable to stationary or portable, single-phase or polyphase, air-cooled (natural or forced)... View More

Document History

December 6, 2022
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-20: Particular requirements and tests for small reactors
IEC 61558-2-20:2022 is available as IEC 61558-2-20:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 6, 2022
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-20: Particular requirements and tests for small reactors
IEC 61558-2-20:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61558-2-20:2010
June 29, 2010
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-20: Particular requirements and tests for small reactors
IEC 61558-2-20:2010 deals with the safety of small reactors for general applications. This part is applicable to stationary or portable, single-phase or polyphase, air-cooled (natural or forced)...
June 16, 2000
Safety of power transformers, power supply units and similar devices - Part 2-20: Particular requirements for small reactors
This part of IEC 61558 applies to stationary or portable, single-phase or poly-phase, air-cooled (natural or forced) general purpose small reactors, including alternating current, premagnetised and...
Advertisement