IEC - International Electrotechnical Commission - IEC PAS 61156-1-4:2010

Multicore and symmetrical pair/quad cables for digital communications - Part 1-4: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Conductor heating of bundled data grade cables for limited power transmission based on IEEE 802.3

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 June 2010
Status: replaced
Page Count: 42
ICS Code (Wires and symmetrical cables): 33.120.20
abstract:

IEC/PAS 61156-1-4:2010(E) is covering exclusively four-pair data grade cables and is intended to provide a test method for the determination of the maximum attained conductor temperatures which... View More

Document History

IEC PAS 61156-1-4:2010
June 28, 2010
Multicore and symmetrical pair/quad cables for digital communications - Part 1-4: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Conductor heating of bundled data grade cables for limited power transmission based on IEEE 802.3
IEC/PAS 61156-1-4:2010(E) is covering exclusively four-pair data grade cables and is intended to provide a test method for the determination of the maximum attained conductor temperatures which occur...
Advertisement