IEC - International Electrotechnical Commission - IEC 61158-5-15:2010

Industrial communication networks - Fieldbus specifications - Part 5-15: Application layer service definition - Type 15 elements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 August 2010
Status: published
Page Count: 140
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Application layer): 35.100.70
ICS Code (Networking): 35.110
abstract:

IEC 61158-5-15:2010 specifies the structure and services of the type 15 IEC fieldbus Application Layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI Application... View More

Document History

IEC 61158-5-15:2010
August 5, 2010
Industrial communication networks - Fieldbus specifications - Part 5-15: Application layer service definition - Type 15 elements
IEC 61158-5-15:2010 specifies the structure and services of the type 15 IEC fieldbus Application Layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI Application Layer...
December 14, 2007
Industrial communication networks - Fieldbus specifications - Part 5-15: Application layer service definition - Type 15 elements
IEC 61158-5-15:2007 provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between corresponding application...
Advertisement