IEC - International Electrotechnical Commission - IEC 61158-6-15:2010

Industrial communication networks - Fieldbus specifications - Part 6-15: Application layer protocol specification - Type 15 elements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 August 2010
Status: published
Page Count: 105
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Application layer): 35.100.70
ICS Code (Networking): 35.110
abstract:

IEC 61158-6-15:2010 specifies the protocol of the Type 15 fieldbus application layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498-1) and the OSI application layer structure... View More

Document History

IEC 61158-6-15:2010
August 6, 2010
Industrial communication networks - Fieldbus specifications - Part 6-15: Application layer protocol specification - Type 15 elements
IEC 61158-6-15:2010 specifies the protocol of the Type 15 fieldbus application layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498-1) and the OSI application layer structure...
December 14, 2007
Industrial communication networks - Fieldbus specifications - Part 6-15: Application layer protocol specification - Type 15 element
IEC 61158-6-15:2007 defines the protocol provided to define the wire-representation of the service primitives defined in IEC 61158-5-15, and define the externally visible behaviour associated with...
Advertisement