IEC - International Electrotechnical Commission - IEC 61158-5-18:2010

Industrial communication networks - Fieldbus specifications - Part 5-18: Application layer service definition - Type 18 elements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 August 2010
Status: published
Page Count: 36
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Application layer): 35.100.70
ICS Code (Networking): 35.110
abstract:

IEC 61158-5-18:2010 specifies the structure and services of the type 18 IEC fieldbus Application Layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI Application... View More

Document History

IEC 61158-5-18:2010
August 5, 2010
Industrial communication networks - Fieldbus specifications - Part 5-18: Application layer service definition - Type 18 elements
IEC 61158-5-18:2010 specifies the structure and services of the type 18 IEC fieldbus Application Layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI Application Layer...
December 14, 2007
Industrial communication networks - Fieldbus specifications - Part 5-18: Application layer service definition - Type 18 elements
IEC 61158-5-18:2007 defines the services provided to the FAL user at the boundary between the user and the Application Layer of the Fieldbus Reference Model, and SystemsManagement at the boundary...
Advertisement