IEC - International Electrotechnical Commission - ISO/IEC 20060:2010
Information technology -- Open Terminal Architecture (OTA) -- Virtual machine
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 June 2010 |
| Status: | published |
| Page Count: | 138 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 20060:2010 provides the specifications for the standard Open Terminal Architecture (OTA) kernel in several layers:
- definition of the virtual machine... View More
Document History
ISO/IEC 20060:2010
June 22, 2010
Information technology -- Open Terminal Architecture (OTA) -- Virtual machine
ISO/IEC 20060:2010 provides the specifications for the standard Open Terminal Architecture (OTA) kernel in several layers:
definition of the virtual machine (VM);
description of the services provided...
November 1, 2001
Information technology -- Open Terminal Architecture (OTA) specification -- Virtual machine specification
A description is not available for this item.