IEC - International Electrotechnical Commission - IEC 61158-6-18:2010

Industrial communication networks - Fieldbus specifications - Part 6-18: Application layer protocol specification - Type 18 elements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 August 2010
Status: published
Page Count: 60
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Application layer): 35.100.70
ICS Code (Networking): 35.110
abstract:

IEC 61158-6-18:2010 specifies the protocol of the Type 18 fieldbus application layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498-1) and the OSI application layer structure... View More

Document History

IEC 61158-6-18:2010
August 6, 2010
Industrial communication networks - Fieldbus specifications - Part 6-18: Application layer protocol specification - Type 18 elements
IEC 61158-6-18:2010 specifies the protocol of the Type 18 fieldbus application layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498-1) and the OSI application layer structure...
December 14, 2007
Industrial communication networks - Fieldbus specifications - Part 6-18: Application layer protocol specification - Type 18 elements
IEC 61158-6-18:2007 specifies the protocol of the Type 18 fieldbus application layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI application layer structure (ISO/IEC...
Advertisement