IEC - International Electrotechnical Commission - IEC 60317-42:1997+AMD1:2010 CSV

Specifications for particular types of winding wires - Part 42: Polyester-amide-imide enamelled round copper wire, class 200

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 July 2010
Status: withdrawn
Page Count: 16
ICS Code (Wires): 29.060.10
abstract:

This consolidated version consists of the first edition (1997) and its amendment 1 (2010). Therefore, no need to order amendment in addition to this publication.

Document History

IEC 60317-42:1997+AMD1:2010 CSV
July 8, 2010
Specifications for particular types of winding wires - Part 42: Polyester-amide-imide enamelled round copper wire, class 200
This consolidated version consists of the first edition (1997) and its amendment 1 (2010). Therefore, no need to order amendment in addition to this publication.
February 18, 2010
Amendment 1 - Specifications for particular types of winding wires - Part 42: Polyester-amide-imide enamelled round copper wire, class 200
A description is not available for this item.
February 28, 1997
Specifications for particular types of winding wires - Part 42:Polyester-amide-imide enamelled round copper wire, class 200
IEC 60317-42:1997 specifies the requirements of enamelled round copper winding wire of class 200 with a sole coating based on polyester-amide-imide resin, which may be modified providing it retains...
Advertisement