IEC - International Electrotechnical Commission - IEC 62537:2010

Interface for loudspeakers with digital input signals based on IEC 60958

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 June 2010
Status: published
Page Count: 26
ICS Code (Audio systems): 33.160.30
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
abstract:

IEC 62537:2010 specifies the requirements for a digital loudspeaker interface based on the IEC 60958 series of standards and the MIDI specification. It maximizes flexibility and value by combining... View More

Document History

IEC 62537:2010
June 28, 2010
Interface for loudspeakers with digital input signals based on IEC 60958
IEC 62537:2010 specifies the requirements for a digital loudspeaker interface based on the IEC 60958 series of standards and the MIDI specification. It maximizes flexibility and value by combining...
Advertisement