IEC - International Electrotechnical Commission - ISO/IEC TR 18047-7:2010
Information technology -- Radio frequency identification device conformance test methods -- Part 7: Test methods for active air interface communications at 433 MHz
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 June 2010 |
| Status: | published |
| Page Count: | 28 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 18000 defines the air interfaces for radio frequency identification (RFID) devices used in item management applications. ISO/IEC 18000-7:2009 defines the active air interface for these... View More
Document History
ISO/IEC TR 18047-7:2010
June 22, 2010
Information technology -- Radio frequency identification device conformance test methods -- Part 7: Test methods for active air interface communications at 433 MHz
ISO/IEC 18000 defines the air interfaces for radio frequency identification (RFID) devices used in item management applications. ISO/IEC 18000-7:2009 defines the active air interface for these...
October 27, 2005
Information technology -- Radio frequency identification device conformance test methods -- Part 7: Test methods for active air interface communications at 433 MHz
ISO/IEC TR 18047-7:2005 defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given in...