IEC - International Electrotechnical Commission - IEC 60749-32:2002/AMD1:2010

Amendment 1 - Semiconductor devices - Mechanical and climatic test methods - Part 32: Flammability of plastic-encapsulated devices (externally induced)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 July 2010
Status: published
Page Count: 4
ICS Code (Semiconductor devices in general): 31.080.01

Document History

Semiconductor devices - Mechanical and climatic test methods - Part 32: Flammability of plastic-encapsulated devices (externally induced)
IEC 60749-32:2002+A1:2010 is applicable to semiconductor devices (discrete devices and integrated circuits). The object of this test is to determine whether the device ignites due to external...
IEC 60749-32:2002/AMD1:2010
July 28, 2010
Amendment 1 - Semiconductor devices - Mechanical and climatic test methods - Part 32: Flammability of plastic-encapsulated devices (externally induced)
A description is not available for this item.
August 13, 2003
Corrigendum 1 - Semiconductor devices - Mechanical and climatic test methods - Part 32: Flammability of plastic-encapsulated devices (externally induced)
A description is not available for this item.
August 30, 2002
Semiconductor devices - Mechanical and climatic test methods - Part 32: Flammability of plastic-encapsulated devices (externally induced)
Applicable to semiconductor devices (discrete devices and integrated circuits), this test determines whether the device ignites due to external heating. The test uses a needle flame, simulating the...
Advertisement