IEC - International Electrotechnical Commission - ISO/IEC 29124:2010

Information technology -- Programming languages, their environments and system software interfaces -- Extensions to the C++ Library to support mathematical special functions

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 September 2010
Status: withdrawn
Page Count: 21
ICS Code (Languages used in information technology): 35.060
abstract:

ISO/IEC 29124:2010 specifies extensions to the C++ standard library as defined in the International Standard for the C++ programming language (ISO/IEC 14882:2003). ISO/IEC 29124:2010 specifies... View More

Document History

ISO/IEC 29124:2010
September 3, 2010
Information technology -- Programming languages, their environments and system software interfaces -- Extensions to the C++ Library to support mathematical special functions
ISO/IEC 29124:2010 specifies extensions to the C++ standard library as defined in the International Standard for the C++ programming language (ISO/IEC 14882:2003). ISO/IEC 29124:2010 specifies...
Advertisement