IEC - International Electrotechnical Commission - IEC 60317-57:2010
Specifications for particular types of winding wires - Part 57: Polyamide-imide enameled round copper wire, class 220
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 August 2010 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-57:2010 specifies the requirements of an enamelled round copper winding wire of class 220 with a sole coating based on polyamide-imide resin, which may be modified providing it retains... View More
Document History
IEC 60317-57:2010
August 6, 2010
Specifications for particular types of winding wires - Part 57: Polyamide-imide enameled round copper wire, class 220
IEC 60317-57:2010 specifies the requirements of an enamelled round copper winding wire of class 220 with a sole coating based on polyamide-imide resin, which may be modified providing it retains the...