IEC - International Electrotechnical Commission - ISO/IEC 14543-5-4:2010
Information technology - Home electronic system (HES) architecture - Part 5-4: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Device validation
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 November 2010 |
| Status: | published |
| Page Count: | 112 |
| ICS Code (IT applications in building and construction industry): | 35.240.67 |
abstract:
ISO/IEC 14543-5-4:2010(E) specifies device validation methods for information devices that implement ISO/IEC 14543-5-1. It defines an architecture framework for a device validation system used by... View More
Document History
ISO/IEC 14543-5-4:2010
November 10, 2010
Information technology - Home electronic system (HES) architecture - Part 5-4: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Device validation
ISO/IEC 14543-5-4:2010(E) specifies device validation methods for information devices that implement ISO/IEC 14543-5-1. It defines an architecture framework for a device validation system used by...