IEC - International Electrotechnical Commission - ISO/IEC 13250-6:2010
Information technology -- Topic Maps -- Part 6: Compact syntax
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 November 2010 |
| Status: | published |
| Page Count: | 14 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
abstract:
ISO/IEC 13250-6:2010 defines a text-based notation for representing instances of the data model defined in ISO/IEC 13250-2. It also defines a mapping from this notation to the data model. The... View More
Document History
ISO/IEC 13250-6:2010
November 4, 2010
Information technology -- Topic Maps -- Part 6: Compact syntax
ISO/IEC 13250-6:2010 defines a text-based notation for representing instances of the data model defined in ISO/IEC 13250-2. It also defines a mapping from this notation to the data model. The syntax...