IEC - International Electrotechnical Commission - IEC 60532:2010
Radiation protection instrumentation - Installed dose rate meters, warning assemblies and monitors - X and gamma radiation of energy between 50 keV and 7 MeV
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 August 2010 |
| Status: | published |
| Page Count: | 84 |
| ICS Code (Radiation protection): | 13.280 |
abstract:
IEC 60532:2010 applies to installed dose rate meters, warning assemblies and monitors that are used to prevent or mitigate a minor radioactive release, or minor degradation of fuel, within the... View More
Document History
IEC 60532:2010
August 31, 2010
Radiation protection instrumentation - Installed dose rate meters, warning assemblies and monitors - X and gamma radiation of energy between 50 keV and 7 MeV
IEC 60532:2010 applies to installed dose rate meters, warning assemblies and monitors that are used to prevent or mitigate a minor radioactive release, or minor degradation of fuel, within the...
August 15, 1992
Radiation protection instrumentation - Installed dose ratemeters, warning assemblies and monitors - X and gamma radiation of energy between 50 keV and 7 MeV
Applies to installed dose ratemeters, warning assemblies and monitors, and covers equipment intended to measure air kerma, ambient dose equivalent, or other isotropic dose or exposure quantities due...
January 1, 1976
Installed exposure rate meters, warning assemblies and monitors for X or gamma radiation or energy between 80 keV and 3 MeV
Applies to installed dose ratemeters, warning assemblies and monitors, and covers equipment intended to measure air kerma, ambient dose equivalent, or other isotropic dose or exposure quantities due...