IEC - International Electrotechnical Commission - IEC 60763-3-1:2010

Laminated pressboard for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Requirements for laminated precompressed pressboard, Types LB3.1A.1 and LB3.1A.2

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 August 2010
Status: published
Page Count: 9
ICS Code (Paper and board insulating materials): 29.035.10
abstract:

IEC 60763-3-1:2010 gives the requirements for laminated precompressed boards comprised of 100 % sulphate wood pulp. The main changes with respect to the previous edition are:
- requirements... View More

Document History

IEC 60763-3-1:2010
August 6, 2010
Laminated pressboard for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Requirements for laminated precompressed pressboard, Types LB3.1A.1 and LB3.1A.2
IEC 60763-3-1:2010 gives the requirements for laminated precompressed boards comprised of 100 % sulphate wood pulp. The main changes with respect to the previous edition are: - requirements for the...
September 15, 1992
Specification for laminated pressboard - Part 3: Specifications for individual materials - Sheet 1: Specifications for laminated precompressed board, Types LB 3.1.1, 3.1.2, 3.3.1 and 3.3.2
Gives the requirements for laminated precompressed board comprised of 100 % sulphate wood pulp or a mixture of sulphate wood pulp and cotton, bonded with two bonding agents; casein and non-aqueous.
Advertisement