IEC - International Electrotechnical Commission - IEC 61169-14:2010

Radio-frequency connectors - Part 14: R.F. coaxial connectors with inner diameter of outer conductor 12 mm with screw coupling - Characteristic impedance 75 ohms (Type 3,5/12)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 October 2010
Status: published
Page Count: 57
ICS Code (RF connectors): 33.120.30
abstract:

IEC 61169-11:2010 concerns RF coaxial connectors for use with RF cables both flexible and semi-rigid, where air dielectric interface and high mechanical stability is required for severe... View More

Document History

IEC 61169-14:2010
October 13, 2010
Radio-frequency connectors - Part 14: R.F. coaxial connectors with inner diameter of outer conductor 12 mm with screw coupling - Characteristic impedance 75 ohms (Type 3,5/12)
IEC 61169-11:2010 concerns RF coaxial connectors for use with RF cables both flexible and semi-rigid, where air dielectric interface and high mechanical stability is required for severe environmental...
Advertisement