IEC - International Electrotechnical Commission - IEC 61210:2010
Connecting devices - Flat quick-connect terminations for electrical copper conductors - Safety requirements
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 August 2010 |
| Status: | published |
| Page Count: | 73 |
| ICS Code (Connecting devices): | 29.120.20 |
abstract:
IEC 61210:2010 applies to non-insulated flat quick-connect terminations consisting of a male tab of size 2,8 mm, 4,8 mm, 6,3 mm or 9,5 mm with hole or dimple detents and a mating female connector... View More
Document History
IEC 61210:2010
August 31, 2010
Connecting devices - Flat quick-connect terminations for electrical copper conductors - Safety requirements
IEC 61210:2010 applies to non-insulated flat quick-connect terminations consisting of a male tab of size 2,8 mm, 4,8 mm, 6,3 mm or 9,5 mm with hole or dimple detents and a mating female connector for...
May 28, 1993
Connecting devices - Flat quick-connect terminations for electrical copper conductors - Safety requirements
Applies to flat quick-connect terminations consisting of a male tab of size 2,8, 4,8, 6,3 or 9,5 mm (0,110, 0,187, 0,250, or 0,375 in) and a mating female connector for use as either an incorporated...