IEC - International Electrotechnical Commission - IEC 60763-1:2010

Laminated pressboard for electrical purposes - Part 1: Definitions, classification and general requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 August 2010
Status: published
Page Count: 12
ICS Code (Paper and board insulating materials): 29.035.10
abstract:

IEC 60763-1:2010 contains the definitions required for the understanding of all three parts of IEC 60763, the classification of material into types, and the general requirements applicable to all... View More

Document History

IEC 60763-1:2010
August 6, 2010
Laminated pressboard for electrical purposes - Part 1: Definitions, classification and general requirements
IEC 60763-1:2010 contains the definitions required for the understanding of all three parts of IEC 60763, the classification of material into types, and the general requirements applicable to all...
January 1, 1983
Specification for laminated pressboard. Part 1: Definitions, classification and general requirements
Contains the definitions required for the understanding of all three parts, the classification of material into types, and the general requirements applicable to all material covered by the standard.
Advertisement