IEC - International Electrotechnical Commission - IEC 60974-11:2010

Arc welding equipment - Part 11: Electrode holders

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 July 2010
Status: revised
Page Count: 25
ICS Code (Welding equipment): 25.160.30
abstract:

IEC 60974-11:2010 is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to electrode holders for underwater welding. This... View More

Document History

April 15, 2021
Arc welding equipment - Part 11: Electrode holders
IEC 60974-11:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 15, 2021
Arc welding equipment - Part 11: Electrode holders
IEC 60974-11:2021 is available as IEC 60974-11:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60974-11:2010
July 29, 2010
Arc welding equipment - Part 11: Electrode holders
IEC 60974-11:2010 is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to electrode holders for underwater welding. This part...
July 15, 2004
Arc welding equipment - Part 11: Electrode holders
Specifies safety and performance requirements of electrode holders; is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter.
December 18, 1992
Arc-welding equipment - Part 11: Electrode holders
Specifies safety and construction requirements of electrode holders for manual welding with electrodes up to 10 mm diameter.
Advertisement