IEC - International Electrotechnical Commission - IEC 62589:2010

Railway applications - Fixed installations - Harmonisation of the rated values for converter groups and tests on converter groups

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 July 2010
Status: published
Page Count: 72
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

IEC 62589:2010 provides requirements for some type tests which are significant only when made on the entire converter group. Provides also a basic relationship between compatible ratings of... View More

Document History

IEC 62589:2010
July 22, 2010
Railway applications - Fixed installations - Harmonisation of the rated values for converter groups and tests on converter groups
IEC 62589:2010 provides requirements for some type tests which are significant only when made on the entire converter group. Provides also a basic relationship between compatible ratings of traction...
Advertisement