IEC - International Electrotechnical Commission - IEC 62484:2010
Radiation protection instrumentation - Spectroscopy-based portal monitors used for the detection and identification of illicit trafficking of radioactive material
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 May 2010 |
| Status: | revised |
| Page Count: | 75 |
| ICS Code (Radiation protection): | 13.280 |
abstract:
IEC 62484:2010 specifies the operational and performance requirements for spectroscopy-based portal monitors used for the detection and identification of illicit trafficking of radioactive... View More
Document History
October 14, 2020
Radiation protection instrumentation - Spectrometric radiation portal monitors (SRPMs) used for the detection and identification of illicit trafficking of radioactive material
IEC 62484:2020 defines the performance requirements of installed monitors used for the detection and identification of gamma emitters and the detection of neutron radiation emitters. These monitors...
IEC 62484:2010
May 11, 2010
Radiation protection instrumentation - Spectroscopy-based portal monitors used for the detection and identification of illicit trafficking of radioactive material
IEC 62484:2010 specifies the operational and performance requirements for spectroscopy-based portal monitors used for the detection and identification of illicit trafficking of radioactive material....