IEC - International Electrotechnical Commission - IEC TR 62652:2010

Effects of engaging and separating under electrical load on connector interfaces in cabling used to support IEEE 802.3af (power-over-ethernet) applications

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 March 2010
Status: published
Page Count: 28
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

IEC/TR 62652:2010(E) is intended to provide information on the effects of engaging and separating under electrical load on the connector interfaces in cabling, used to support IEEE 802.3af... View More

Document History

IEC TR 62652:2010
March 30, 2010
Effects of engaging and separating under electrical load on connector interfaces in cabling used to support IEEE 802.3af (power-over-ethernet) applications
IEC/TR 62652:2010(E) is intended to provide information on the effects of engaging and separating under electrical load on the connector interfaces in cabling, used to support IEEE 802.3af...
Advertisement