IEC - International Electrotechnical Commission - ISO/IEC 24730-5:2010
Information technology -- Real-time locating systems (RTLS) -- Part 5: Chirp spread spectrum (CSS) at 2,4 GHz air interface
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 March 2010 |
| Status: | published |
| Page Count: | 72 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 24730 defines air interface protocols and an application programming interface (API) for real-time locating systems (RTLS). ISO/IEC 24730-5:2010 defines an air interface protocol which... View More
Document History
ISO/IEC 24730-5:2010
March 15, 2010
Information technology -- Real-time locating systems (RTLS) -- Part 5: Chirp spread spectrum (CSS) at 2,4 GHz air interface
ISO/IEC 24730 defines air interface protocols and an application programming interface (API) for real-time locating systems (RTLS). ISO/IEC 24730-5:2010 defines an air interface protocol which...