IEC - International Electrotechnical Commission - IEC 60917-2-4:2010
Modular order for the development of mechanical structures for electronic equipment practices - Part 2-4: Sectional specification - Interface co-ordination dimensions for the 25 mm equipment practice - Adaptation dimensions for subracks or chassis applicable in cabinets or racks in accordance with IEC 60297-3-100 (19 in)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 March 2010 |
| Status: | published |
| Page Count: | 29 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
abstract:
IEC 60917-2-4:2010 specifies dimensions for mounting flanges of metric subracks or chassis that are to be mounted into 19 in cabinets or racks. Additional dimensions for subracks or chassis are... View More
Document History
IEC 60917-2-4:2010
March 16, 2010
Modular order for the development of mechanical structures for electronic equipment practices - Part 2-4: Sectional specification - Interface co-ordination dimensions for the 25 mm equipment practice - Adaptation dimensions for subracks or chassis applicable in cabinets or racks in accordance with IEC 60297-3-100 (19 in)
IEC 60917-2-4:2010 specifies dimensions for mounting flanges of metric subracks or chassis that are to be mounted into 19 in cabinets or racks. Additional dimensions for subracks or chassis are...