IEC - International Electrotechnical Commission - IEC 60068-2-53:2010

Environmental testing - Part 2-53: Tests and guidance - Combined climatic (temperature/humidity) and dynamic (vibration/shock) tests

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 April 2010
Status: published
Page Count: 33
ICS Code (Environmental testing): 19.040
abstract:

IEC 60068-2-53:2010 provides a description of test methods and guidance for testing equipment or components under combined climatic and dynamic conditions. The purpose of combined testing is to... View More

Document History

IEC 60068-2-53:2010
April 21, 2010
Environmental testing - Part 2-53: Tests and guidance - Combined climatic (temperature/humidity) and dynamic (vibration/shock) tests
IEC 60068-2-53:2010 provides a description of test methods and guidance for testing equipment or components under combined climatic and dynamic conditions. The purpose of combined testing is to...
December 30, 1984
Environmental testing. Part 2: Tests. Guidance to Tests Z/AFc and Z/BFc: Combined temperature (cold and dry heat) and vibration (sinusoidal) tests
Gives guidance on the use of Tests Z/AFc and Z/BFc when testing components, equipment and other electrotechnical products.
Advertisement