IEC - International Electrotechnical Commission - IEC 61280-1-3:2010

Fibre optic communication subsystem test procedures - Part 1-3: General communication subsystems - Central wavelength and spectral width measurement

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 March 2010
Status: revised
Page Count: 17
ICS Code (Fibre optic systems in general): 33.180.01
abstract:

IEC 61280-1-3:2010 provides definitions and measure procedures for several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem, an... View More

Document History

July 5, 2021
Fibre optic communication subsystem test procedures - Part 1-3: General communication subsystems - Measurement of central wavelength, spectral width and additional spectral characteristics
IEC 61280-1-3:2021 is available as IEC 61280-1-3:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 5, 2021
Fibre optic communication subsystem test procedures - Part 1-3: General communication subsystems - Measurement of central wavelength, spectral width and additional spectral characteristics
IEC 61280-1-3:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61280-1-3:2010
March 18, 2010
Fibre optic communication subsystem test procedures - Part 1-3: General communication subsystems - Central wavelength and spectral width measurement
IEC 61280-1-3:2010 provides definitions and measure procedures for several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem, an...
December 21, 1998
Fibre optic communication subsystem basic test procedures - Part 1-3: Test procedures for general communication subsystems - Central wavelength and spectral width measurement
Measures several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem. The measurement is done for the purpose of system construction...
Advertisement