IEC - International Electrotechnical Commission - IEC 61760-3:2010
Surface mounting technology - Part 3: Standard method for the specification of components for through hole reflow (THR) soldering
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 March 2010 |
| Status: | revised |
| Page Count: | 45 |
| ICS Code (Electronic component assemblies): | 31.190 |
abstract:
IEC 61760-3:2010 gives a reference set of requirements, process conditions and related test conditions to be used when compiling specifications of electronic components that are intended for usage... View More
Document History
February 3, 2021
Surface mounting technology - Part 3: Standard method for the specification of components for through-hole reflow (THR) soldering
IEC 61760-3:2021 gives a reference set of requirements, process conditions and related test conditions to be used when compiling specifications of electronic components that are intended for usage in...
IEC 61760-3:2010
March 16, 2010
Surface mounting technology - Part 3: Standard method for the specification of components for through hole reflow (THR) soldering
IEC 61760-3:2010 gives a reference set of requirements, process conditions and related test conditions to be used when compiling specifications of electronic components that are intended for usage in...