IEC - International Electrotechnical Commission - IEC 60297-3-106:2010
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-106: Adaptation dimensions for subracks and chassis applicable with metric cabinets or racks in accordance with IEC 60917-2-1
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 March 2010 |
| Status: | published |
| Page Count: | 30 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
abstract:
IEC 60297-3-106:2010 Specifies dimensions for mounting flanges of 19 in subracks or chassis that are to be mounted into metric cabinets or racks. Additional dimensions for subracks or chassis are... View More
Document History
IEC 60297-3-106:2010
March 16, 2010
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-106: Adaptation dimensions for subracks and chassis applicable with metric cabinets or racks in accordance with IEC 60917-2-1
IEC 60297-3-106:2010 Specifies dimensions for mounting flanges of 19 in subracks or chassis that are to be mounted into metric cabinets or racks. Additional dimensions for subracks or chassis are...