IEC - International Electrotechnical Commission - IEC 60793-1-30:2010

Optical fibres - Part 1-30: Measurement methods and test procedures - Fibre proof test

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 May 2010
Status: published
Page Count: 12
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60793-1-30:2010 describes procedures for briefly applying a specified tensile load as a proof test to continuous lengths of optical fibre. The tensile load is applied for as short a time as... View More

Document History

IEC 60793-1-30:2010
May 19, 2010
Optical fibres - Part 1-30: Measurement methods and test procedures - Fibre proof test
IEC 60793-1-30:2010 describes procedures for briefly applying a specified tensile load as a proof test to continuous lengths of optical fibre. The tensile load is applied for as short a time as...
July 24, 2001
Optical fibres - Part 1-30: Measurement methods and test procedures - Fibre proof test
Describes procedures for briefly applying a specified tensile load as a proof test to continuous lengths of optical fibre. The method is applicable to types A1, A2, A3 and B optical fibres.
Advertisement