IEC - International Electrotechnical Commission - IEC 60684-3-116:2010
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 116 and 117: Extruded polychloroprene, general purpose
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 June 2010 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
IEC 6084-3-116:2010 gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer. This sleeving has been found suitable for temperatures up... View More
Document History
IEC 60684-3-116:2010
June 16, 2010
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 116 and 117: Extruded polychloroprene, general purpose
IEC 6084-3-116:2010 gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer. This sleeving has been found suitable for temperatures up to...
April 29, 2003
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 116 and 117: Extruded polychloroprene - General purpose
Gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer. Sleeving of this type is normally available with internal diameters up to 25 mm....
September 10, 1991
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 116 to 118: Extruded polychloroprene, general purpose
This standard gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer. Sleeving of this type is normally available in bore sizes up to 25...