IEC - International Electrotechnical Commission - IEC 60684-3-280:2010

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 280: Heat-shrinkable, polyolefin sleeving, anti-tracking

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 June 2010
Status: revised
Page Count: 21
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

IEC 60684-3-280:2010 gives the requirements for heat-shrinkable, polyolefin sleeving, anti-tracking with a nominal shrink ratio of 3:1. This sleeving has been found suitable for use at... View More

Document History

August 20, 2019
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 280: Heat-shrinkable, polyolefin sleeving, anti-tracking
IEC 60684-3-280:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 20, 2019
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 280: Heat-shrinkable, polyolefin sleeving, anti-tracking
IEC 60684-3-280:2019 is available as IEC 60684-3-280:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 12, 2013
Amendment 1 - Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 280: Heat-shrinkable, polyolefin sleeving, anti-tracking
A description is not available for this item.
Flexible insulating sleeving - Part 3: Specifications for individualtypes of sleeving - Sheet 280: Heat-shrinkable, polyolefin sleeving,anti-tracking
IEC 60684-3-280:2010+A1:2013 gives the requirements for heat-shrinkable, polyolefin sleeving, anti-tracking with a nominal shrink ratio of 3:1. This sleeving has been found suitable for use at...
IEC 60684-3-280:2010
June 10, 2010
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 280: Heat-shrinkable, polyolefin sleeving, anti-tracking
IEC 60684-3-280:2010 gives the requirements for heat-shrinkable, polyolefin sleeving, anti-tracking with a nominal shrink ratio of 3:1. This sleeving has been found suitable for use at temperatures...
Advertisement