IEC - International Electrotechnical Commission - ISO/IEC 15421:2010

Information technology -- Automatic identification and data capture techniques -- Bar code master test specifications

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 May 2010
Status: published
Page Count: 9
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC 15421:2010 specifies the requirements and test methods for physical and related attributes of a bar code master. It covers all forms of bar code master, irrespective of the mode of... View More

Document History

ISO/IEC 15421:2010
May 11, 2010
Information technology -- Automatic identification and data capture techniques -- Bar code master test specifications
ISO/IEC 15421:2010 specifies the requirements and test methods for physical and related attributes of a bar code master. It covers all forms of bar code master, irrespective of the mode of...
September 28, 2000
Information technology -- Automatic identification and data capture techniques -- Bar code master test specifications
A description is not available for this item.
Advertisement